Greenlee Textron, Inc. Round Knockout Punch Unit 238

Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 2.201 INCH X 2.402 INCH X 0.579 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 50 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet
Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 2.201 INCH X 2.402 INCH X 0.579 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 50 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 238 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
238
Round Knockout Punch Unit 238
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 2.201 INCH X 2.402 INCH X 0.579 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 50 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
  • PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS
  • 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY
  • 2.201 INCH X 2.402 INCH X 0.579 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • NUMBER OF PIN 50
  • MINIMUM PILOT HOLE DIAMETER 7/16 INCH
  • USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 238
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 inch (3 mm)
View Details
Rectangular & Square Punches -  - icotek GmbH
Specs
Shapes Reactangle; Square
Overall Length 1.81 to 4.41 inch (46 to 112 mm)
View Details
Knockout Punch Kit - 1731H767 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details