Greenlee Textron, Inc. Knockout Punch Kit 1731H767

Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 1 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (3) DIE, (2) ADAPTER, (1) MALE COUPLER, (1) DUST CAP, (2) HIGH PRESSURE HOSE CONTENTS STEEL CASE PACKAGE TYPE C FRAME, HYDRAULIC RAM AND HAND PUMP DRIVER TYPE YES DRIVER INCLUDED
Datasheet
Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 1 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (3) DIE, (2) ADAPTER, (1) MALE COUPLER, (1) DUST CAP, (2) HIGH PRESSURE HOSE CONTENTS STEEL CASE PACKAGE TYPE C FRAME, HYDRAULIC RAM AND HAND PUMP DRIVER TYPE YES DRIVER INCLUDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 1731H767 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
1731H767
Knockout Punch Kit 1731H767
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 1 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (3) DIE, (2) ADAPTER, (1) MALE COUPLER, (1) DUST CAP, (2) HIGH PRESSURE HOSE CONTENTS STEEL CASE PACKAGE TYPE C FRAME, HYDRAULIC RAM AND HAND PUMP DRIVER TYPE YES DRIVER INCLUDED
  • HYDRAULIC TYPE
  • 1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 1 INCH MAX. CONDUIT/PIPE SIZE
  • (3) PUNCH, (3) DIE, (2) ADAPTER, (1) MALE COUPLER, (1) DUST CAP, (2) HIGH PRESSURE HOSE CONTENTS
  • STEEL CASE PACKAGE TYPE
  • C FRAME, HYDRAULIC RAM AND HAND PUMP DRIVER TYPE
  • YES DRIVER INCLUDED
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 1731H767
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.1562 inch (1.59 to 3.97 mm)
Overall Length 4.13 inch (105 mm)
View Details
109 - Pin punches - 70090008 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details
Soft-Face Punch - CL-3408-010-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details