Greenlee Textron, Inc. Auger Drill Bit 16-04-72A

Description
SCREW POINT TYPE 1 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE WHITE INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
Datasheet
Description
SCREW POINT TYPE 1 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE WHITE INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 16-04-72A - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
16-04-72A
Auger Drill Bit 16-04-72A
SCREW POINT TYPE 1 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE WHITE INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
  • SCREW POINT TYPE
  • 1 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 72 INCH
  • SHAFT DIAMETER 1/4 INCH
  • COLOR CODE WHITE
  • INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL
  • APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 16-04-72A
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216044 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Combination Drill / Tap
View Details
Wood Spade Bit - 33A-1-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details