Greenlee Textron, Inc. Stepped Cone Drill 34403

Description
SPLIT TIP, MULTI-HOLE TYPE 3-9/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 12 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10 GAUGE NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Datasheet
Description
SPLIT TIP, MULTI-HOLE TYPE 3-9/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 12 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10 GAUGE NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 34403 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
34403
Stepped Cone Drill 34403
SPLIT TIP, MULTI-HOLE TYPE 3-9/16 INCH OVERALL LENGTH 3/16 INCH MIN. DRILL SIZE 7/8 INCH MAX. DRILL SIZE 12 SIZE(S) KWIK STEPPER[R] BRAND CHUCK SIZE 3/8 INCH MATERIAL THICKNESS 10 GAUGE NUMBER OF FLUTES 2 CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
  • SPLIT TIP, MULTI-HOLE TYPE
  • 3-9/16 INCH OVERALL LENGTH
  • 3/16 INCH MIN. DRILL SIZE
  • 7/8 INCH MAX. DRILL SIZE
  • 12 SIZE(S)
  • KWIK STEPPER[R] BRAND
  • CHUCK SIZE 3/8 INCH
  • MATERIAL THICKNESS 10 GAUGE
  • NUMBER OF FLUTES 2
  • CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE
Supplier's Site Datasheet
Multi Hole Step Bit; Drill Bit Size Metric Greenlee - 66F7939 - Newark, An Avnet Company
Chicago, IL, United States
Multi Hole Step Bit; Drill Bit Size Metric Greenlee
66F7939
Multi Hole Step Bit; Drill Bit Size Metric Greenlee 66F7939
MULTI HOLE STEP BIT; Drill Bit Size Metric:34.9mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:-; Product Range:- RoHS Compliant: NA

MULTI HOLE STEP BIT; Drill Bit Size Metric:34.9mm; Drill Bit Size Imperial:-; Effective Length:-; Overall Length:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 34403 66F7939
Product Name Stepped Cone Drill Multi Hole Step Bit; Drill Bit Size Metric Greenlee
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 3.94 inch (100 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Boring Bit - 149H2-3 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details