Greenlee Textron, Inc. Hole Saw 825-3-3/4

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 90 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 135 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 90 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 135 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-3-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-3-3/4
Hole Saw 825-3-3/4
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 90 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 135 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 3-3/4 INCH DIAMETER
  • 90 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 135 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-3-3/4
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126695 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Combination Drill and Tap - DTAP1/4-20 - Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Combination Drill / Tap
Shank Hex
View Details