Greenlee Textron, Inc. Auger Drill Bit 70PT-15/16

Description
LONG TYPE ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 15/16 INCH DRILL SIZE HOLE DIAMETER 1 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet
Description
LONG TYPE ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 15/16 INCH DRILL SIZE HOLE DIAMETER 1 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 70PT-15/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
70PT-15/16
Auger Drill Bit 70PT-15/16
LONG TYPE ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 15/16 INCH DRILL SIZE HOLE DIAMETER 1 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
  • LONG TYPE
  • ALLOY STEEL MATERIAL
  • 24 INCH OVERALL LENGTH
  • HEXAGONAL SHANK TYPE
  • 7/16 INCH DIA SHANK SIZE
  • HARDENED PROCESS
  • 15/16 INCH DRILL SIZE
  • HOLE DIAMETER 1 INCH
  • APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 70PT-15/16
Product Name Auger Drill Bit
Product Drill
Diameter 0.938 inch (23.8 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749058 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Auger Drill Bit - 66RT-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details