Greenlee Textron, Inc. Auger Drill Bit 08-03-72B

Description
COMBINATION WITH SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN
Datasheet
Description
COMBINATION WITH SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 08-03-72B - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
08-03-72B
Auger Drill Bit 08-03-72B
COMBINATION WITH SCREW POINT TYPE 1/2 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE GREEN
  • COMBINATION WITH SCREW POINT TYPE
  • 1/2 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 72 INCH
  • SHAFT DIAMETER 3/16 INCH
  • COLOR CODE GREEN
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 08-03-72B
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66PT-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details