Klein Tools, Inc. Stepped Cone Drill 59003T

Description
KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 3/4 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 9 QUICK REFERENCE NUMBER 3T ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 3/4 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 9 QUICK REFERENCE NUMBER 3T ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59003T - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59003T
Stepped Cone Drill 59003T
KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 3/4 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 9 QUICK REFERENCE NUMBER 3T ELECTRIC DRILL SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • KNOCKOUT TYPE
  • HSS MATERIAL
  • TITANIUM NITRIDE COATED FINISH
  • 1/8 INCH STEP HEIGHT
  • 1/4 INCH MIN. DRILL SIZE
  • 3/4 INCH MAX. DRILL SIZE
  • 1/16 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 9
  • QUICK REFERENCE NUMBER 3T
  • ELECTRIC DRILL SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59003T
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216410 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.268 inch (83.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Stepped Cone Drill - 59003 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
Auger Drill Bit - 35-864 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.750 inch (19.0 mm)
View Details