Greenlee Textron, Inc. Auger Drill Bit 09-03-72B

Description
COMBINATION WITH SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE
Datasheet
Description
COMBINATION WITH SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 09-03-72B - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
09-03-72B
Auger Drill Bit 09-03-72B
COMBINATION WITH SCREW POINT TYPE 9/16 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 72 INCH SHAFT DIAMETER 3/16 INCH COLOR CODE ORANGE
  • COMBINATION WITH SCREW POINT TYPE
  • 9/16 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 72 INCH
  • SHAFT DIAMETER 3/16 INCH
  • COLOR CODE ORANGE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 09-03-72B
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825-2-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details