Klein Tools, Inc. Stepped Cone Drill 59009

Description
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 9 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 9 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59009 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59009
Stepped Cone Drill 59009
KNOCKOUT TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 9 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • KNOCKOUT TYPE
  • HSS MATERIAL
  • 1/8 INCH STEP HEIGHT
  • 1/4 INCH MIN. DRILL SIZE
  • 1-3/8 INCH MAX. DRILL SIZE
  • 1/8 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 10
  • QUICK REFERENCE NUMBER 9
  • ELECTRIC DRILL SIZE 1/2 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59009
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 172292 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 11.14 inch (283 mm)
Material High Speed Steel; Alloy Steel
# of Pieces 1
View Details
Stepped Cone Drill - 59002 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details