06-03-54A -- AUGER DRILL BIT
Greenlee Textron, Inc.
Auger Drill Bit
06-03-54A
Description
SCREW POINT TYPE
3/8 INCH DRILL SIZE
D'VERSIBIT[R] BRAND
SHAFT LENGTH 54 INCH
SHAFT DIAMETER 3/16 INCH
COLOR CODE BLACK
Description
SCREW POINT TYPE
3/8 INCH DRILL SIZE
D'VERSIBIT[R] BRAND
SHAFT LENGTH 54 INCH
SHAFT DIAMETER 3/16 INCH
COLOR CODE BLACK
Datasheet
Suppliers
SCREW POINT TYPE
3/8 INCH DRILL SIZE
D'VERSIBIT[R] BRAND
SHAFT LENGTH 54 INCH
SHAFT DIAMETER 3/16 INCH
COLOR CODE BLACK
- SCREW POINT TYPE
- 3/8 INCH DRILL SIZE
- D'VERSIBIT[R] BRAND
- SHAFT LENGTH 54 INCH
- SHAFT DIAMETER 3/16 INCH
- COLOR CODE BLACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
06-03-54A |
|
Product Name
|
Auger Drill Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
1.260 inch (32.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Drill Type
Core Drill
Diameter
3.875 inch (98.4 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details
Product
Drill
Drill Type
Hole Saw
Cutting Application
Abrasive, Non-Metallic
View Details