Greenlee Textron, Inc. Plier 0151-09D

Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 9 INCH
Request a Quote Datasheet
Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 9 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0151-09D - Greenlee Textron, Inc.
Rockford, IL, USA
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 9 INCH
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • VINYL HANDLE MATERIAL
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 9 INCH
Supplier's Site Datasheet
Pliers - 0151-09D-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Flat Nose Serrated 9.38"" (238.5mm)"

"Standard Pliers Flat Nose Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0151-09D 0151-09D-ND
Product Name Plier Pliers
Length 9.38 inch (238 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details
Plier - 0351-08SD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 8.56 inch (217 mm)
Features Cutting Edge
View Details