Greenlee Textron, Inc. Plier 0451-10D

Description
VANADIUM STEEL MATERIAL CHROME FINISH 10 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2 INCH CAPACITY VINYL HANDLE MATERIAL RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED ADJUSTMENT GROOVE 7
Request a Quote Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 10 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2 INCH CAPACITY VINYL HANDLE MATERIAL RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED ADJUSTMENT GROOVE 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 0451-10D - Greenlee Textron, Inc.
Rockford, IL, USA
VANADIUM STEEL MATERIAL CHROME FINISH 10 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2 INCH CAPACITY VINYL HANDLE MATERIAL RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED ADJUSTMENT GROOVE 7
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 10 INCH OVERALL LENGTH
  • GRIPPING APPLICATION
  • PRECISION MACHINED, HARDENED PROCESS
  • 2 INCH CAPACITY
  • VINYL HANDLE MATERIAL
  • RIGHT ANGLE NOSE JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • ADJUSTMENT GROOVE 7
Supplier's Site Datasheet
Pliers - 0451-10D-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

"Adjustable (Water Pump) Pliers Serrated 10.00"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0451-10D 0451-10D-ND
Product Name Plier Pliers
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Plier - 35-038 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Length 8.5 inch (216 mm)
Material High Carbon Steel
View Details
Plier - 0251-07M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 7 inch (178 mm)
Features Cutting Edge
View Details