Greenlee Textron, Inc. Stepped Cone Drill 00478

Description
SPLIT TIP TYPE STEEL MATERIAL 3.61 INCH OVERALL LENGTH 0.236 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP TYPE STEEL MATERIAL 3.61 INCH OVERALL LENGTH 0.236 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 00478 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
00478
Stepped Cone Drill 00478
SPLIT TIP TYPE STEEL MATERIAL 3.61 INCH OVERALL LENGTH 0.236 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP TYPE
  • STEEL MATERIAL
  • 3.61 INCH OVERALL LENGTH
  • 0.236 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • MAXIMUM MATERIAL THICKNESS 0.157 INCH
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 00478
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.236 inch (? to 6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Hole Saw - 825-6 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details