Klein Tools, Inc. Auger Drill Bit 53444

Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE
Datasheet
Description
SCREW POINT, SHIP TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 53444 - Klein Tools, Inc.
Chicago, IL, USA
Auger Drill Bit
53444
Auger Drill Bit 53444
SCREW POINT, SHIP TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE
  • SCREW POINT, SHIP TYPE
  • STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1-1/4 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 53444
Product Name Auger Drill Bit
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239921 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bit - 53100 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.062 inch (1.6 mm)
View Details
2 suppliers
Auger Drill Bit - 35-823 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.750 inch (19.0 mm)
View Details