Greenlee Textron, Inc. Stepped Cone Drill 00476

Description
SPLIT TIP TYPE STEEL MATERIAL 2.88 INCH OVERALL LENGTH 0.346 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet
Description
SPLIT TIP TYPE STEEL MATERIAL 2.88 INCH OVERALL LENGTH 0.346 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 00476 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
00476
Stepped Cone Drill 00476
SPLIT TIP TYPE STEEL MATERIAL 2.88 INCH OVERALL LENGTH 0.346 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
  • SPLIT TIP TYPE
  • STEEL MATERIAL
  • 2.88 INCH OVERALL LENGTH
  • 0.346 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • MAXIMUM MATERIAL THICKNESS 0.157 INCH
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 00476
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.346 inch (? to 8.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749058 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Combination Drill and Tap - DTAPM10C - Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Combination Drill / Tap
Shank Hex
View Details