Klein Tools, Inc. Stepped Cone Drill 59009T

Description
KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 9 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Description
KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 9 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59009T - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59009T
Stepped Cone Drill 59009T
KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 9 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • KNOCKOUT TYPE
  • HSS MATERIAL
  • TITANIUM NITRIDE COATED FINISH
  • 1/8 INCH STEP HEIGHT
  • 1/4 INCH MIN. DRILL SIZE
  • 1-3/8 INCH MAX. DRILL SIZE
  • 1/8 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 10
  • QUICK REFERENCE NUMBER 9
  • ELECTRIC DRILL SIZE 1/2 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59009T
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - 53126 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.469 inch (11.9 mm)
View Details
2 suppliers
Auger Drill Bit - 35-971 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details