Greenlee Textron, Inc. Stepped Cone Drill 00473

Description
SPLIT TIP TYPE STEEL MATERIAL 3.41 INCH OVERALL LENGTH 0.492 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC AND WOOD
Datasheet
Description
SPLIT TIP TYPE STEEL MATERIAL 3.41 INCH OVERALL LENGTH 0.492 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC AND WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 00473 - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
00473
Stepped Cone Drill 00473
SPLIT TIP TYPE STEEL MATERIAL 3.41 INCH OVERALL LENGTH 0.492 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND NUMBER OF FLUTES 2 MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 3/8 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC AND WOOD
  • SPLIT TIP TYPE
  • STEEL MATERIAL
  • 3.41 INCH OVERALL LENGTH
  • 0.492 INCH MAX. DRILL SIZE
  • KWIK STEPPER[R] BRAND
  • NUMBER OF FLUTES 2
  • MAXIMUM MATERIAL THICKNESS 0.157 INCH
  • MINIMUM CHUCK SIZE 3/8 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC AND WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 00473
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216426 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.386 inch (86.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66PT-1-1/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.250 inch (31.7 mm)
Shank Hex
View Details