RS Components, Ltd. Magnetic Drill Bits 1239941

Description
30mm long Rotabroach Raptor cutter
Request a Quote
Description
30mm long Rotabroach Raptor cutter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1239941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1239941
Magnetic Drill Bits 1239941
30mm long Rotabroach Raptor cutter

30mm long Rotabroach Raptor cutter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1239941
Product Name Magnetic Drill Bits
Diameter 1.181 inch (30.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.126 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saws & Core Drill Bits - 216066 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.370 inch (111.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1624124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1624102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
Material High Speed Steel; Hss
View Details