Klein Tools, Inc. Hole Saw 31850

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 31850 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw
31850
Hole Saw 31850
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 3/4 INCH DIAMETER
  • YES SUPPLIED WITH PILOT DRILL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31850
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Drill Bit - 53116 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
2 suppliers
Hole Saw - 36-353 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.562 inch (65.1 mm)
View Details