Greenlee Textron, Inc. Hole Saw 825-5-1/2

Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 60 RPM (MILD STEEL), 35 RPM (CAST IRON), 85 RPM (BRASS), 85 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 5 INCH APPLICATION CONDUIT
Datasheet
Description
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 60 RPM (MILD STEEL), 35 RPM (CAST IRON), 85 RPM (BRASS), 85 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 5 INCH APPLICATION CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 825-5-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
825-5-1/2
Hole Saw 825-5-1/2
VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 60 RPM (MILD STEEL), 35 RPM (CAST IRON), 85 RPM (BRASS), 85 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR PIPE TAP SIZE 5 INCH APPLICATION CONDUIT
  • VARIABLE PITCH TYPE
  • STEAM OXIDE FINISH
  • FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 5-1/2 INCH DIAMETER
  • 60 RPM (MILD STEEL), 35 RPM (CAST IRON), 85 RPM (BRASS), 85 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • PIPE TAP SIZE 5 INCH
  • APPLICATION CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 825-5-1/2
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216426 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.386 inch (86.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
SST+ 135° Double-ended, Fractional and Rivet Sizes for Thin Gauge Material and Sheet Metal -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; All Types of Metal
View Details
Auger Drill Bit - 12-04-54A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Size Range 0.7500 inch (19.05 mm)
View Details