The V62/13606-01XE is a 4096 × 18-bit synchronous FIFO memory designed for DSP-to-processor communication, buffering, and data communications. It operates with a 3.3-V VCC and accepts 5-V tolerant inputs, supporting read and write cycle times of 7.5 ns and clock frequencies up to 133 MHz. The device is packaged in a 64-pin thin quad flatpack (TQFP) and operates over a temperature range of -55°C to 125°C. It features first-word fall-through and standard timing modes, programmable almost-empty and almost-full flags, a half-full flag, and an output enable for high-impedance control. The device is qualified for defense, aerospace, and medical applications with controlled baseline and extended product traceability.
Enhanced Product 4096 x 18 Synchronous FIFO Memory 64-TQFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Memory Chips |
| Product Number | V62/13606-01XE |
| Product Name | SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory |
| Memory Category | FIFO |