Texas Instruments SN74ACT7806 256 x 18 asynchronous FIFO memory SN74ACT7806-20DL

Description
256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7806 256 x 18 asynchronous FIFO memory
SN74ACT7806-20DL
SN74ACT7806 256 x 18 asynchronous FIFO memory SN74ACT7806-20DL
256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7806-20DL - 1253370-SN74ACT7806-20DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7806-20DL
1253370-SN74ACT7806-20DL
Logic - Logic - FIFOs Memory - SN74ACT7806-20DL 1253370-SN74ACT7806-20DL
Manufacturer: Texas Instruments Win Source Part Number: 1253370-SN74ACT7806- 20DL Packaging: Tube Mounting Style: SMD Data Rate: 50MHz Function: Asynchronous Memory Size: 4.5K (256 x 18) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Maximum Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 74ACT7806 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253370-SN74ACT7806-20DL
Packaging: Tube
Mounting Style: SMD
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 4.5K (256 x 18)
Access Time: 15ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT7806
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FIFOs Memory - 296-4459-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4459-5-ND
FIFOs Memory 296-4459-5-ND
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7806-20DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7806-20DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7806-20DL
IC FIFO ASYNC 256X18 56SSOP

IC FIFO ASYNC 256X18 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7806-20DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7806-20DL
FIFOs Memory SN74ACT7806-20DL
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7806-20DL 1253370-SN74ACT7806-20DL 296-4459-5-ND SN74ACT7806-20DL SN74ACT7806-20DL
Product Name SN74ACT7806 256 x 18 asynchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ACT7806-20DL FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details