Texas Instruments SN74V283 32768 x 18 Synchronous FIFO Memory SN74V283-7PZA

Description
32768 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet
Description
32768 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V283 32768 x 18 Synchronous FIFO Memory - SN74V283-7PZA - Texas Instruments
Dallas, TX, United States
SN74V283 32768 x 18 Synchronous FIFO Memory
SN74V283-7PZA
SN74V283 32768 x 18 Synchronous FIFO Memory SN74V283-7PZA
32768 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

32768 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-12488-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12488-ND
FIFOs Memory 296-12488-ND
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258801-SN74V283-7PZA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258801-SN74V283-7PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258801-SN74V283-7PZA
Win Source Part Number: 1258801-SN74V283-7PZ A Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 133MHz Function: Synchronous Memory Size: 576K (32K x 18)(64K x 9) Access Time: 5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B2B Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12488,-SN74V283- 7PZAR,SN74V2837PZA,2 96-12488R Base Product Number: SN74V2 Product Status: Obsolete

Win Source Part Number: 1258801-SN74V283-7PZA
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 133MHz
Function: Synchronous
Memory Size: 576K (32K x 18)(64K x 9)
Access Time: 5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B2B
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12488,-SN74V283-7PZAR,SN74V2837PZA,296-12488R
Base Product Number: SN74V2
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74V283-7PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V283-7PZA
FIFOs Memory SN74V283-7PZA
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V283-7PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V283-7PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V283-7PZA
IC FIFO SYNC 64KX9 5NS 80LQFP

IC FIFO SYNC 64KX9 5NS 80LQFP

Supplier's Site
Logic - FIFOs Memory - SN74V283-7PZA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V283-7PZA
Logic - FIFOs Memory SN74V283-7PZA
IC SYNC FIFO MEM 32768X18 80LQFP

IC SYNC FIFO MEM 32768X18 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V283-7PZA 296-12488-ND 1258801-SN74V283-7PZA SN74V283-7PZA SN74V283-7PZA SN74V283-7PZA
Product Name SN74V283 32768 x 18 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP 80-LQFP QFP; 80-LQFP QFP
Data Rate 133 MHz 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers