The V62/03639-01XE is a member of the SN74V263-EP series, an 8192 × 18, 3.3-V CMOS first-in, first-out memory with independent read and write clocks, programmable flags, and 7.5-ns read/write cycle time. It operates from -55°C to 125°C and supports ×9/×18 bus matching, first-word fall-through mode, and output enable for high-impedance control. The device is packaged in an 80-pin LQFP (PZA) with a 6 × 15 array matrix and a moisture sensitivity level of 4 at 260°C peak reflow. It meets JEDEC qualification standards for extended temperature operation and features zero-latency retransmit and programmable almost-empty/almost-
Enhanced Product 8192 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Memory Chips |
| Product Number | V62/03639-01XE |
| Product Name | SN74V263-EP Enhanced Product 8192 X 18 Synchronous Fifo Memory |
| Memory Category | FIFO |