Texas Instruments SN74V3680 16384 x 36 Synchronous FIFO Memory SN74V3680-7PEU

Description
16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote
Description
16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V3680 is a 16384 × 36-bit, 3.3-V CMOS first-in, first-out memory with 166-MHz operation and a 7.5-ns clock cycle time. It is available in a 128-pin thin quad flat pack (TQFP) package and supports configurable input and output bus widths of ×36, ×18, or ×9. The device features empty, full, and half-full flags, programmable almost-empty and almost-full flags with user-selectable offsets, and dual timing modes: standard and first-word fall-through. It includes zero-latency retransmit, master and partial reset, and 5-V-tolerant inputs. The SN74V3680 is characterized for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The SN74V3680 is a 16384 × 36-bit, 3.3-V CMOS first-in, first-out memory with 166-MHz operation and a 7.5-ns clock cycle time. It is available in a 128-pin thin quad flat pack (TQFP) package and supports configurable input and output bus widths of ×36, ×18, or ×9. The device features empty, full, and half-full flags, programmable almost-empty and almost-full flags with user-selectable offsets, and dual timing modes: standard and first-word fall-through. It includes zero-latency retransmit, master and partial reset, and 5-V-tolerant inputs. The SN74V3680 is characterized for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-7PEU - Texas Instruments
Dallas, TX, United States
SN74V3680 16384 x 36 Synchronous FIFO Memory
SN74V3680-7PEU
SN74V3680 16384 x 36 Synchronous FIFO Memory SN74V3680-7PEU
16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-14944-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-14944-ND
FIFOs Memory 296-14944-ND
Synchronous FIFO 576K (16K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Synchronous FIFO 576K (16K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258810-SN74V3680-7PEU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258810-SN74V3680-7PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258810-SN74V3680-7PEU
Win Source Part Number: 1258810-SN74V3680-7P EU Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 72 Mounting: SMD (SMT) Data Rate: 133.3MHz Function: Synchronous Memory Size: 576K (16K x 36) Access Time: 5ns Current - Supply (Max): 40mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-14944R,-296-1494 4,-SN74V3680,2156-SN 74V3680-7PEU-TI,-296 -14944,TEXTISSN74V36 80-7PEU,296-14944,-S N74V3680-7PEUR Base Product Number: SN74V3 Product Status: Obsolete

Win Source Part Number: 1258810-SN74V3680-7PEU
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 72
Mounting: SMD (SMT)
Data Rate: 133.3MHz
Function: Synchronous
Memory Size: 576K (16K x 36)
Access Time: 5ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (20x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-14944R,-296-14944,-SN74V3680,2156-SN74V3680-7PEU-TI,-296-14944,TEXTISSN74V3680-7PEU,296-14944,-SN74V3680-7PEUR
Base Product Number: SN74V3
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3680-7PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3680-7PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3680-7PEU
IC FIFO SYNC 16KX36 5NS 128LQFP

IC FIFO SYNC 16KX36 5NS 128LQFP

Supplier's Site
FIFOs Memory - SN74V3680-7PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3680-7PEU
FIFOs Memory SN74V3680-7PEU
Synchronous FIFO 576K (16K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Synchronous FIFO 576K (16K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V3680-7PEU 296-14944-ND 1258810-SN74V3680-7PEU SN74V3680-7PEU SN74V3680-7PEU
Product Name SN74V3680 16384 x 36 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP 128-LQFP QFP QFP; 128-LQFP
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SN74V215 512 x 18 Synchronous FIFO Memory - SN74V215-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-40DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers