Texas Instruments SN74V3690 32768 x 36 Synchronous FIFO Memory SN74V3690-6PEU

Description
32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote Datasheet
Description
32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-6PEU - Texas Instruments
Dallas, TX, United States
SN74V3690 32768 x 36 Synchronous FIFO Memory
SN74V3690-6PEU
SN74V3690 32768 x 36 Synchronous FIFO Memory SN74V3690-6PEU
32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-14945-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-14945-ND
FIFOs Memory 296-14945-ND
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V3690-6PEU - 065683-SN74V3690-6PEU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V3690-6PEU
065683-SN74V3690-6PEU
Logic - Logic - FIFOs Memory - SN74V3690-6PEU 065683-SN74V3690-6PEU
Manufacturer: Texas Instruments Win Source Part Number: 065683-SN74V3690-6PE U Packaging: Tray Mounting: SMD (SMT) Data Rate: 166MHz Memory Size: 1.125M (32K x 36) Access Time: 4.5ns Current - Supply (Max): 40mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-LQFP (14x20) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065683-SN74V3690-6PEU
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 166MHz
Memory Size: 1.125M (32K x 36)
Access Time: 4.5ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-LQFP (14x20)
Purpose: Synchronous
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3690-6PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3690-6PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3690-6PEU
IC FIFO SYNC 32KX36 128LQFP

IC FIFO SYNC 32KX36 128LQFP

Supplier's Site
Logic - FIFOs Memory - SN74V3690-6PEU - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V3690-6PEU
Logic - FIFOs Memory SN74V3690-6PEU
IC 32768X36 FIFO MEMORY 128LQFP

IC 32768X36 FIFO MEMORY 128LQFP

Supplier's Site Datasheet
FIFOs Memory - SN74V3690-6PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3690-6PEU
FIFOs Memory SN74V3690-6PEU
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Synchronous FIFO 1.125M (32K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Buy Now Datasheet
IC 32768X36 FIFO MEMORY 128LQFP - 815-SN74V3690-6PEU - Utmel Electronic Limited
Hong Kong, China
IC 32768X36 FIFO MEMORY 128LQFP
815-SN74V3690-6PEU
IC 32768X36 FIFO MEMORY 128LQFP 815-SN74V3690-6PEU
IC 32768X36 FIFO MEMORY 128LQFP

IC 32768X36 FIFO MEMORY 128LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V3690-6PEU 296-14945-ND 065683-SN74V3690-6PEU SN74V3690-6PEU SN74V3690-6PEU SN74V3690-6PEU 815-SN74V3690-6PEU
Product Name SN74V3690 32768 x 36 Synchronous FIFO Memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74V3690-6PEU Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory IC 32768X36 FIFO MEMORY 128LQFP
Memory Category FIFO FIFO FIFO
Package Type LQFP 128-LQFP QFP; 128-LQFP (14x20) QFP QFP; 128-LQFP QFP; 128-LQFP
Data Rate 166 MHz 166 MHz 166 MHz 166 MHz
Access Time 4.5 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V245-EP Enhanced Product 4096 x 18 Synchronous FIFO Memory - SN74V245-15PAGEP - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
6 suppliers
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers