Differential Video Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 798624-UA733CD
Packaging: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Differential
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Family Name: UA733C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 16mA
Manufacturer Package: 14-SOIC
Output Current per Channel: 3.6mA
Alternative Parts (Cross-Reference): NE592D14,602; NE592D14; NE592D14-T; NE592D14,623;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Video Amp Single ±8V 14-Pin SOIC Tube Product overview: UA733CD from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UA733CD can be used for catalog matching and distributor lookup.
Video Amp, 1 Differential 14-SOIC
Video Amp 1 Differential 14-SOIC
AMP DIFF VIDEO, SMD, SOIC14, 733; No. of Amplifiers:1Amplifie
IC AMP DIFFERENTIAL 14SOIC
IC AMP DIFFERENTIAL 14SOIC
Video Amplifiers Differential Video Amplifier
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
| Product Number | UA733CD | 798624-UA733CD | 737-UA733CD | 296-11825-5-ND | UA733CD | 27AJ0902 | UA733CD | UA733CD | UA733CD |
| Product Name | UA733 Differential Video Amplifier | Linear - Linear - Amplifiers - Video Amps and Modules - UA733CD | 8V SOIC Video Amps And Module | Video Amps and Modules | Video Amps and Modules | Amp Diff Video, Smd, Soic14, 733; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Slew Rate | 400 V/µs | ||||||||
| Supply Voltage (VS) | 6 volts | 16 volts | |||||||
| Input Voltage Noise (Vn) | 4 nV/rt.Hz | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |