3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 6-SC70 -40 to 85
Video Amp, 1 Reconstruction Filter SC-70-6
Video Amp, 1 Reconstruction Filter SC-70-6
Video Amp, 1 Reconstruction Filter SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 026096-OPA360AIDCKT
Packaging: Reel - TR
Applications: Reconstruction Filter
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 6mA
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Single Video Amplifier, 3.3V, 6dB Gain, SC-70, Surface Mount Product overview: OPA360AIDCKT from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SMD, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA360AIDCKT can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 1 Func, PDSO6
AMPLIFIER, VIDEO, SINGLE, SC-70-6; No. of Amplifiers:1Amplifie
Video Amp 1 Reconstruction Filter SC-70-6
IC AMP REC FILTR SC70-6
Video Amplifiers 3V Video w/Low Pass Filter
IC AMP REC FILTR SC70-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA360AIDCKT | 296-17129-2-ND | 026096-OPA360AIDCKT | 737-OPA360AIDCKT | OPA360AIDCKT | 52AH7365 | OPA360AIDCKT | OPA360AIDCKT | OPA360AIDCKT | OPA360AIDCKT |
| Product Name | OPA360 3V, Video Amplifier with Low Pass Filter, Internal G=2 and SAG Correction in SC70 | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA360AIDCKT | SMD 3.3V Video Amps And Module | Amplifier, Video, Single, Sc-70-6; No. Of Amplifiers Texas Instruments | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 to 3.6 volts | 2.7 to 3.3 volts | 3 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||||
| Package Type | SC70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | Tape and Reel | SOT; SC-70; SOT-SC70-6 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | 80 mA | |||
| Features | Rail-Rail-Out |