Differential Video Amplifier 14-PDIP 0 to 70
Video Amplifier, Single, Dual Supply, 16V, PDIP Product overview: UA733CN from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UA733CN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 121055-UA733CN
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOP
Operating Supply Current: 16mA
Channel Output Current: 3.6mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Video Amp, 1 Differential 14-PDIP
IC, AMP DIFF, VIDEO, PDIP14, 733; No. of Amplifiers:1Amplifie
IC AMP DIFFERENTIAL 14DIP
IC AMP DIFFERENTIAL 14DIP
Video Amplifiers Diff Video Amp
Video Amp 1 Differential 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | UA733CN | 737-UA733CN | 121055-UA733CN | 296-11105-5-ND | 27AJ0903 | UA733CN | UA733CN | UA733CN | UA733CN |
| Product Name | UA733 Differential Video Amplifier | Dual 16V Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - UA733CN | Video Amps and Modules | Ic, Amp Diff, Video, Pdip14, 733; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules |
| RoHS Compliant | RoHS | RoHS | |||||||
| Slew Rate | 400 V/µs | 0.7200 V/µs | |||||||
| Supply Voltage (VS) | 6 volts | 16 volts | |||||||
| Input Voltage Noise (Vn) | 4 nV/rt.Hz | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |