Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TEXAS INSTRUMENTS
TPS65132T6YFFT -- DISPLAY DRIVERS
Texas Instruments
Display Drivers
TPS65132T6YFFT
Description
LCD, OLED Driver 15-DSBGA
Quarktwin Technology Ltd.
Done
Description
LCD, OLED Driver 15-DSBGA
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TPS65132T6YFFT
Display Drivers
TPS65132T6YFFT
LCD, OLED Driver 15-DSBGA
LCD, OLED Driver 15-DSBGA
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
TPS65132T6YFFT
Product Name
Display Drivers
Technology
I
2
C; I²C
Device Type
LCD Driver
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5366CA
Specs
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7
suppliers
WAGO
Interface module
289-615
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Nexperia B.V.
Universal Bus Functions
74ALVT16601DGG,118
Specs
Device Type
Line / Bus Controller
Features
RoHS
Supply Voltage
3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Texas Instruments
PMIC - PMIC - Display Drivers - LM2407T
LM2407T
Specs
Supply Voltage
Other; 60 V ~ 85 V
Operating Temperature
-20 to 100 C (-4 to 212 F)
Package Type
TO-220-11
View Details
2
suppliers