The TLV320AIC33 is a low-power stereo audio codec for portable audio and telephony, featuring ten programmable inputs, seven audio outputs including 500-mW stereo speaker drivers and stereo headphone drivers, and support for 8 kHz to 96 kHz sampling rates. It includes a programmable PLL, I²C or SPI control interface, and supports I²S, DSP, TDM, and left/right-justified
Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
24b Stereo CODEC, 10-In/7-Out, 96KS/s, 100dB SNR, I2C/SPI, QFN Product overview: TLV320AIC33IRGZT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IRGZT
TLV320AIC33 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects
Manufacturer: Texas Instruments
Win Source Part Number: 133677-TLV320AIC33IR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC AUDIO CODEC 24BIT SER 48VQFN
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
Interface - CODECs Lo-Pwr Stereo CODEC
LOW POWER AUDIO CODEC; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:48Pins; No. of Input RoHS Compliant: Yes
IC AUDIO CODEC 24BIT SER 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC33IRGZT | 296-26819-2-ND | 716-TLV320AIC33IRGZT | TLV320AIC33IRGZT | 133677-TLV320AIC33IRGZT | TLV320AIC33IRGZT | TLV320AIC33IRGZT | TLV320AIC33IRGZT | 29AH7898 | TLV320AIC33IRGZT |
| Product Name | TLV320AIC33 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects | CODECS | QFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC33IRGZT | CODECS | CODECS | Interface - CODECs | Low Power Audio Codec; Audio Codec Type Texas Instruments | Interface - CODECs | |
| Device Type | Codec | Codec | Transceiver | Codec | Sensor Interface | Stereo Audio | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | 48-VFQFN Exposed Pad | QFN | VQFN48 | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | VQFN-48 |