Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033039-TLV320AIC33IR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
24b Audio CODEC, 2ADC/2DAC, 96kHz, 100dB SNR, I2C/SPI, QFN Product overview: TLV320AIC33IRGZR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96kHz, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IRGZR
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
Interface - CODECs Low-Pwr Stereo CODEC
IC STEREO AUDIO CODEC 48-VQFN
IC STEREO AUDIO CODEC 48-VQFN
Stereo Audio Interface 24 b I²C, Serial, SPI™ 48-VQFN (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC33IRGZR | 033039-TLV320AIC33IRGZR | 716-TLV320AIC33IRGZR | 296-19789-6-ND | TLV320AIC33IRGZR | TLV320AIC33IRGZR | TLV320AIC33IRGZR | TLV320AIC33IRGZR |
| Product Name | TLV320AIC33 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects | Interface - Interface - CODECs - TLV320AIC33IRGZR | 96kHz QFN Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Stereo Audio | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | 48-VQFN (7x7) | QFN | 48-VFQFN Exposed Pad | VQFN-48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |