Low Power Stereo Codec w/miniDSP, Stereo class-D Speakers, DirectPath Headphone 81-DSBGA -40 to 85
Stereo Audio Interface 32 b I²C, SPI 81-DSBGA (5x5)
Stereo Audio Interface 32 b I²C, SPI 81-DSBGA (5x5)
Low Power Stereo Codec, 32b, 192kS/s, 93dB SNR, 2W, I2C/SPI, DSBGA Product overview: TLV320AIC3262IYZFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 2W, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3262IYZ
Manufacturer: Texas Instruments
Win Source Part Number: 1270387-TLV320AIC326
Packaging: Reel
Type: Stereo Audio
Mounting Style: SMD
Data Interface: I2C, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 101
Dynamic Range, ADCs / DACs (db) Typ: 93 / 101
Categories: Integrated Circuits
Supplier Device Package: 81-DSBGA (4.81x4.81)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 81-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC3262
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 1.5V ~ 1.95V
Supply Voltage , Digital: 1.26V ~ 1.95V
Interface - CODECs Low Pwr Stereo Codec
IC STEREO AUD CODEC LP 81DSBGA
Stereo Audio Interface 32 b I²C, SPI 81-DSBGA (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3262IYZFT | 296-30457-1-ND | 716-TLV320AIC3262IYZFT | 1270387-TLV320AIC3262IYZFT | TLV320AIC3262IYZFT | TLV320AIC3262IYZFT | TLV320AIC3262IYZFT |
| Product Name | TLV320AIC3262 Low Power Stereo Codec w/miniDSP, Stereo class-D Speakers, DirectPath Headphone | CODECS | Low-Power 2W Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3262IYZFT | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA | 81-UFBGA, DSBGA | DSBGA-81 | BGA; 81-UFBGA, DSBGA |