The TLV320AIC3256 is a low-power stereo audio codec with an embedded miniDSP, designed for portable applications such as mobile handsets and portable media players. It is available in a 42-ball DSBGA package measuring 3.49mm x 3.29mm, with ground-centered stereo headphone outputs, a 100 dB SNR DAC, and a 93 dB SNR ADC. The device supports both analog and digital microphone inputs, PowerTune™ for dynamic power adjustment, and operates over a temperature range of -40°C to 85°C.
Very Low-Power Stereo Codec with miniDSP and DirectPath(TM) HP Amplifier 42-DSBGA -40 to 85
Stereo Audio Interface 32 b I²C, Serial, SPI™ 42-DSBGA (3.75x3.25)
Manufacturer: Texas Instruments
Win Source Part Number: 811762-TLV320AIC3256
Packaging: Reel
Type: Stereo Audio
Mounting Style: SMD
Data Interface: I2C, Serial, SPI
Voltage - Supply, Analog: 1.5V ~ 1.95V
Voltage - Supply, Digital: 1.26V ~ 1.95V
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 93 / 100
Supplier Device Package: 42-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 42-UFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: TLV320AIC3256
Very Low-Power Stereo Codec with miniDSP and DirectPath™ HP Amplifier 42-DSBGA -40 to 85 Product overview: TLV320AIC3256IYZFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3256IYZ
Stereo Audio Interface 32 b I²C, Serial, SPI™ 42-DSBGA (3.75x3.25)
IC STEREO AUD CODEC LP 42DSBGA
IC STEREO AUD CODEC LP 42DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3256IYZFR | TLV320AIC3256IYZFR-ND | 811762-TLV320AIC3256IYZFR | 716-TLV320AIC3256IYZFR | TLV320AIC3256IYZFR | TLV320AIC3256IYZFR | TLV320AIC3256IYZFR |
| Product Name | TLV320AIC3256 Very Low-Power Stereo Codec with miniDSP and DirectPath(TM) HP Amplifier | CODECS | Interface - Interface - CODECs - TLV320AIC3256IYZFR | Low-Power Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | 42-UFBGA, DSBGA | BGA; 42-UFBGA, DSBGA | 42-UFBGA, DSBGA |