The TLV320AIC3253 is a low-power stereo audio codec with an embedded miniDSP, stereo digital microphone input, and programmable outputs for portable audio and telephony applications. It is available in a 24-pin VQFN package measuring 4mm × 4mm, with an operating temperature range of -40°C to 85°C. The device supports analog supply voltages from 1.5V to 1.95V and digital I/O voltages from 1.1V to 3.6V, featuring an integrated LDO to generate the analog supply from input voltages between 1.8V and 3.6V. PowerTune technology enables dynamic power-performance adjustment. It includes stereo headphone outputs with up to 100dB SNR and supports sample rates from 8kHz to 192kHz.
Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input 24-VQFN -40 to 85
32b Stereo Audio Codec, 192KS/s, 100dB SNR, 4.5mW, VQFN Product overview: TLV320AIC3253IRGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5mW, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 4.5mW, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3253IRG
Stereo Audio Interface 32 b I²C, Serial, SPI™ 24-VQFN (4x4)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 24-VQFN (4x4)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 033034-TLV320AIC3253
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 0 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 99
Dynamic Range, ADCs / DACs (db) Typ: 99 / 98
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Interface - CODECs Ultra Low Pwr Stereo Audio Codec
IC STEREO AUD CODEC ADJ 24VQFN
Stereo Audio Interface 32 b I²C, Serial, SPI™ 24-VQFN (4x4)
IC STEREO AUD CODEC ADJ 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3253IRGET | 716-TLV320AIC3253IRGET | 296-27235-1-ND | 033034-TLV320AIC3253IRGET | TLV320AIC3253IRGET | TLV320AIC3253IRGET | TLV320AIC3253IRGET | TLV320AIC3253IRGET |
| Product Name | TLV320AIC3253 Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input | 4.5mW VQFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLV320AIC3253IRGET | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | Codec | Stereo Audio | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,VQFN | VQFN EP | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | VQFN-24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Features | RoHS | RoHS | RoHS |