Texas Instruments PCM2903C Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) PCM2903CDB

Description
Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) 28-SSOP
Request a Quote Datasheet
Description
Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM2903C Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) - PCM2903CDB - Texas Instruments
Dallas, TX, United States
PCM2903C Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface)
PCM2903CDB
PCM2903C Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) PCM2903CDB
Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) 28-SSOP

Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) 28-SSOP

Buy Now Datasheet
Interface - Interface - CODECs - PCM2903CDB - 930152-PCM2903CDB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM2903CDB
930152-PCM2903CDB
Interface - Interface - CODECs - PCM2903CDB 930152-PCM2903CDB
Manufacturer: Texas Instruments Win Source Part Number: 930152-PCM2903CDB Operating Temperature Range: -25°C ~ 85°C Features: Stereo Audio Interface 16 b USB 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: PCM2903 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 930152-PCM2903CDB
Operating Temperature Range: -25°C ~ 85°C
Features: Stereo Audio Interface 16 b USB 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PCM2903
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
16-bit SSOP Interface Transceiver IC - 716-PCM2903CDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit SSOP Interface Transceiver IC
716-PCM2903CDB
16-bit SSOP Interface Transceiver IC 716-PCM2903CDB
2ADC/2DAC PCM Audio Codec, 16-bit, 48ksps, USB, 28-Pin SSOP Product overview: PCM2903CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2903CDB can be used for catalog matching and distributor lookup.

2ADC/2DAC PCM Audio Codec, 16-bit, 48ksps, USB, 28-Pin SSOP Product overview: PCM2903CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2903CDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-34858-5-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b USB 28-SSOP

Stereo Audio Interface 16 b USB 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio D/A Converter ICs
PCM2903CDB
Audio D/A Converter ICs PCM2903CDB
Audio D/A Converter ICs Stereo USB1.1 CODEC

Audio D/A Converter ICs Stereo USB1.1 CODEC

Buy Now Datasheet
IC STERO AUD CODEC W/USB 28SSOP

IC STERO AUD CODEC W/USB 28SSOP

Supplier's Site Datasheet
Interface - CODECs - PCM2903CDB - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM2903CDB
Interface - CODECs PCM2903CDB
IC STERO AUD CODEC W/USB 28SSOP

IC STERO AUD CODEC W/USB 28SSOP

Supplier's Site Datasheet
CODECS - PCM2903CDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b USB 28-SSOP

Stereo Audio Interface 16 b USB 28-SSOP

Buy Now
Codec, Audio, 16Bit, 3.3V, Usb, 28Ssop; Audio Codec Type Texas Instruments - 28AH4676 - Newark, An Avnet Company
Chicago, IL, United States
Codec, Audio, 16Bit, 3.3V, Usb, 28Ssop; Audio Codec Type Texas Instruments
28AH4676
Codec, Audio, 16Bit, 3.3V, Usb, 28Ssop; Audio Codec Type Texas Instruments 28AH4676
CODEC, AUDIO, 16BIT, 3.3V, USB, 28SSOP; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. RoHS Compliant: Yes

CODEC, AUDIO, 16BIT, 3.3V, USB, 28SSOP; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM2903CDB 930152-PCM2903CDB 716-PCM2903CDB 296-34858-5-ND PCM2903CDB PCM2903CDB PCM2903CDB PCM2903CDB 28AH4676
Product Name PCM2903C Stereo USB1.1 CODEC with line-out and S/PDIF I/O, Self-powered (HID Interface) Interface - Interface - CODECs - PCM2903CDB 16-bit SSOP Interface Transceiver IC CODECS Audio D/A Converter ICs CODECS Interface - CODECs CODECS Codec, Audio, 16Bit, 3.3V, Usb, 28Ssop; Audio Codec Type Texas Instruments
Technology USB USB USB USB
Device Type Codec Sensor Interface Transceiver Codec Stereo Audio Sensor Interface; Codec Codec Codec
Features RoHS RoHS RoHS RoHS
Pd 178 milliwatts 252 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BNS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.209\", 5.30mm Width)
View Details