Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects 80-BGA MICROSTAR JUNIOR -40 to 85
Low-Power Stereo CODEC, 24b, 96KS/s, 10-In/7-Out, 500mW, VFBGA Product overview: TLV320AIC33IZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 500mW. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 500mW, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IZQE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033040-TLV320AIC33IZ
Packaging: Tray
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b I²C, Serial, SPI™ 80-BGA MICROSTAR JUNIOR (5x5)
Stereo Audio Interface 24 b I²C, Serial, SPI™ 80-BGA MICROSTAR JUNIOR (5x5)
IC STEREO AUDIO CODEC 80-BGA
IC STEREO AUDIO CODEC 80-BGA
Interface - CODECs Lo-Pwr Stereo Codec w/6 Inp 7 Otp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC33IZQE | 716-TLV320AIC33IZQE | 033040-TLV320AIC33IZQE | 296-26820-ND | TLV320AIC33IZQE | TLV320AIC33IZQE | TLV320AIC33IZQE | TLV320AIC33IZQE |
| Product Name | TLV320AIC33 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP/Speaker Amplifier and Enhanced Digital Effects | Low-Power 500mW Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC33IZQE | CODECS | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | VFBGA | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | 80-VFBGA | BGA; 80-VFBGA | 80-VFBGA | BGA-Microstar-Junior-80 |