The TLV320AIC3253IRGER is a low-power stereo audio codec with an embedded miniDSP and stereo digital microphone input, designed for portable audio and telephony applications. It features a 100 dB SNR stereo DAC, PowerTune technology for dynamic power-performance adjustment, dual high-power headphone outputs configurable in stereo or mono BTL mode, and an integrated LDO to generate the analog supply from input voltages of 1.8 V to 3.6 V. The device supports digital I/O voltages from 1.1 V to 3.6 V and analog supply from 1.5 V to 1.95 V. It is packaged in a 24-pin VQFN (RGE) with dimensions matching the 4 mm × 4 mm QFN case type, and operates from -40°C to 85°C.
Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input 24-VQFN -40 to 85
Stereo Audio Interface 32 b I²C, Serial, SPI™ 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1109399-TLV320AIC325
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 0 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 99
Dynamic Range, ADCs / DACs (db) Typ: 99 / 98
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input 24-VQFN -40 to 85 Product overview: TLV320AIC3253IRGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3253IRG
Stereo Audio Interface 32 b I²C, Serial, SPI™ 24-VQFN (4x4)
IC STEREO AUD CODEC ADJ 24VQFN
Interface - CODECs Ultra Low Pwr Stereo Audio Codec
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3253IRGER | TLV320AIC3253IRGER-ND | 1109399-TLV320AIC3253IRGER | 716-TLV320AIC3253IRGER | TLV320AIC3253IRGER | TLV320AIC3253IRGER | TLV320AIC3253IRGER |
| Product Name | TLV320AIC3253 Ultra Low Power Stereo Audio Codec with miniDSP and Stereo Digital Microphone Input | CODECS | Interface - Interface - CODECs - TLV320AIC3253IRGER | Low-Power VQFN Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | VQFN EP | 24-VFQFN Exposed Pad | VQFN-24 | |
| Technology | SPI; I2C | I²C, Serial, SPI™ |