Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier 40-WQFN -40 to 85
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
General Purpose Audio Codec 2ADC / 2DAC Ch 40-Pin WQFN EP T/R Product overview: TLV320AIC3206IRSBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3206IRS
Manufacturer: Texas Instruments
Win Source Part Number: 033033-TLV320AIC3206
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 93 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Analog Supply Voltage: 1.5 V to 1.95 V
Digital Supply Voltage: 1.26 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC STEREO AUD CODEC LP 40WQFN
Interface - CODECs Very Low-Pwr Stereo Codec
Stereo Audio Interface 32 b I²C, Serial, SPI™ 40-WQFN (5x5)
IC STEREO AUD CODEC LP 40WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3206IRSBR | 296-41705-1-ND | 716-TLV320AIC3206IRSBR | 033033-TLV320AIC3206IRSBR | TLV320AIC3206IRSBR | TLV320AIC3206IRSBR | TLV320AIC3206IRSBR | TLV320AIC3206IRSBR |
| Product Name | TLV320AIC3206 Very Low-Power Stereo Codec with DirectPath(TM) HP Amplifier | CODECS | Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3206IRSBR | Interface - CODECs | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | 40-WFQFN Exposed Pad | 40-WQFN (5x5) | WQFN-40 | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad |