Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects 32-VQFN -40 to 85
24b Audio CODEC 2ADC/2DAC, I2C/Serial, 96KS/s, 92dB SNR, VQFN Product overview: TLV320AIC3105IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3105IRH
Manufacturer: Texas Instruments
Win Source Part Number: 797123-TLV320AIC3105
Packaging: Reel package
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 93 / 97
Family Name: TLV320AIC3105
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): TLV320AIC3105IRHBR;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
IC STEREO AUDIO CODEC 32-VQFN
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Interface - CODECs Lo-Pwr Stereo CODEC
AUDIO CODEC, 24BIT, 96KSPS, QFN-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes
IC STEREO AUDIO CODEC 32-VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3105IRHBT | 716-TLV320AIC3105IRHBT | 797123-TLV320AIC3105IRHBT | 296-22023-1-ND | TLV320AIC3105IRHBT | TLV320AIC3105IRHBT | TLV320AIC3105IRHBT | 27AJ0009 | TLV320AIC3105IRHBT |
| Product Name | TLV320AIC3105 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP Amp and Enhanced Digital Effects | VQFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3105IRHBT | CODECS | Interface - CODECs | CODECS | Interface - CODECs | Audio Codec, 24Bit, 96Ksps, Qfn-32; Audio Codec Type Texas Instruments | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |