Texas Instruments TLV320AIC3204 Very Low-Power Stereo Audio CODEC with Power TuneTM Technology TLV320AIC3204IRHBT

Description
Very Low-Power Stereo Audio CODEC with Power TuneTM Technology 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Very Low-Power Stereo Audio CODEC with Power TuneTM Technology 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC3204 Very Low-Power Stereo Audio CODEC with Power TuneTM Technology - TLV320AIC3204IRHBT - Texas Instruments
Dallas, TX, United States
TLV320AIC3204 Very Low-Power Stereo Audio CODEC with Power TuneTM Technology
TLV320AIC3204IRHBT
TLV320AIC3204 Very Low-Power Stereo Audio CODEC with Power TuneTM Technology TLV320AIC3204IRHBT
Very Low-Power Stereo Audio CODEC with Power TuneTM Technology 32-VQFN -40 to 85

Very Low-Power Stereo Audio CODEC with Power TuneTM Technology 32-VQFN -40 to 85

Buy Now Datasheet
CODECS - 296-32391-2-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)

Stereo Audio Interface 32 b Serial 32-VQFN (5x5)

Buy Now Datasheet
CODECS - 296-32391-1-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)

Stereo Audio Interface 32 b Serial 32-VQFN (5x5)

Buy Now Datasheet
CODECS - 296-32391-6-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)

Stereo Audio Interface 32 b Serial 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
32-bit 192kHz QFN Interface Transceiver IC
716-TLV320AIC3204IRHBT
32-bit 192kHz QFN Interface Transceiver IC 716-TLV320AIC3204IRHBT
Stereo Audio CODEC, 32-bit, 192kHz, 93dB SNR, QFN Product overview: TLV320AIC3204IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192kHz, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 192kHz, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3204IRH BT can be used for catalog matching and distributor lookup.

Stereo Audio CODEC, 32-bit, 192kHz, 93dB SNR, QFN Product overview: TLV320AIC3204IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192kHz, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 192kHz, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3204IRHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TLV320AIC3204IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 32 b Serial 32-VQFN (5x5)

Stereo Audio Interface 32 b Serial 32-VQFN (5x5)

Buy Now
Ic, Lp Audio Codec, 1.8V, 32Qfn; Audio Codec Type Texas Instruments - 34AH2769 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lp Audio Codec, 1.8V, 32Qfn; Audio Codec Type Texas Instruments
34AH2769
Ic, Lp Audio Codec, 1.8V, 32Qfn; Audio Codec Type Texas Instruments 34AH2769
IC, LP AUDIO CODEC, 1.8V, 32QFN; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of InputRoHS Compliant: Yes

IC, LP AUDIO CODEC, 1.8V, 32QFN; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of InputRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC3204IRHBT
Interface - CODECs TLV320AIC3204IRHBT
Interface - CODECs Very LW PWR Stereo Audio CODEC/TuneTM

Interface - CODECs Very LW PWR Stereo Audio CODEC/TuneTM

Buy Now Datasheet
IC STEREO AUDIO CODEC 1.8V 32QFN

IC STEREO AUDIO CODEC 1.8V 32QFN

Supplier's Site Datasheet
Interface - CODECs - TLV320AIC3204IRHBT - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLV320AIC3204IRHBT
Interface - CODECs TLV320AIC3204IRHBT
IC STEREO AUDIO CODEC 1.8V 32QFN

IC STEREO AUDIO CODEC 1.8V 32QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC3204IRHBT 296-32391-2-ND 716-TLV320AIC3204IRHBT TLV320AIC3204IRHBT 34AH2769 TLV320AIC3204IRHBT TLV320AIC3204IRHBT TLV320AIC3204IRHBT
Product Name TLV320AIC3204 Very Low-Power Stereo Audio CODEC with Power TuneTM Technology CODECS 32-bit 192kHz QFN Interface Transceiver IC CODECS Ic, Lp Audio Codec, 1.8V, 32Qfn; Audio Codec Type Texas Instruments Interface - CODECs CODECS Interface - CODECs
Device Type Codec Codec Transceiver Codec Codec Stereo Audio Sensor Interface; Codec
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type VQFN 32-VFQFN Exposed Pad QFN 32-VFQFN Exposed Pad VQFN-32 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - AM26LS31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
TLV320AIC20K Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers - TLV320AIC20KIPFB - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details