Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
Voice-Band Interface 16 b Serial 24-SSOP
16-Bit Audio CODEC, 1ADC/1DAC, Serial, 3.3V, 88dB SNR, SSOP Product overview: PCM3500E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3500E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236463-PCM3500E
Family Name: PCM3500
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PCM3500E/2K; PCM3500EG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC VOICE/MODEM CODEC 24-SSOP
Voice-Band Interface 16 b Serial 24-SSOP
Voice-Band Interface 16 b Serial 24-SSOP
Interface - CODECs Lo-Vlt Lo-Pwr Mono Voice/Modem Codec
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3500E | 296-43496-5-ND | 716-PCM3500E | 1236463-PCM3500E | PCM3500E | PCM3500E | PCM3500E | PCM3500E |
| Product Name | PCM3500 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec | CODECS | 16-bit 3.3V SSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM3500E | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Transceiver | Sensor Interface; Codec | Codec | Voice-Band | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | SSOP; 24-SSOP (0.209", 5.30mm Width) | SSOP-24 |