The TLV320AIC3111 is a low-power audio codec with an embedded miniDSP and stereo class-D speaker amplifier, designed for portable audio and mobile internet devices. It features a 32-pin VQFN package measuring 5 mm × 5 mm, operates with analog supplies of 2.7 V to 3.6 V, digital core supplies of 1.65 V to 1.95 V, and class-D supplies of 2.7 V to 5.5 V. The device supports sample rates from 8 kHz to 192 kHz, includes a stereo 1.29-W class-D speaker driver with direct battery connection, and offers I2C control with programmable digital audio processing. It operates over a temperature range of -40 °C to 85 °C.
Low-Power Audio CODEC with embedded miniDSP and Stereo Class-D Speaker Amplifier 32-VQFN -40 to 85
Low-Power Audio CODEC with embedded miniDSP and Stereo Class-D Speaker Amplifier 32-VQFN -40 to 85 Product overview: TLV320AIC3111IRHBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3111IRH
Manufacturer: Texas Instruments
Win Source Part Number: 1109393-TLV320AIC311
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 32 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
IC LP AUDIO CODEC 16B I2C 40VQFN
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Interface - CODECs Low-Pwr Audio CODEC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3111IRHBR | 716-TLV320AIC3111IRHBR | 1109393-TLV320AIC3111IRHBR | TLV320AIC3111IRHBR-ND | TLV320AIC3111IRHBR | TLV320AIC3111IRHBR | TLV320AIC3111IRHBR |
| Product Name | TLV320AIC3111 Low-Power Audio CODEC with embedded miniDSP and Stereo Class-D Speaker Amplifier | Low-Power VQFN Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3111IRHBR | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | VQFN EP | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |