The TLV320AIC3110 is a low-power audio codec with a 24-bit stereo DAC, a mono ADC, and a 1.29-W stereo Class-D speaker amplifier, designed for portable audio devices and mobile internet devices. It features a 5-mm × 5-mm 32-pin VQFN package, operates with analog supplies of 2.7 V to 3.6 V, digital core supplies of 1.65 V to 1.95 V, and Class-D supply voltages of 2.7 V to 5.5 V. The device supports sample rates from 8 kHz to 192 kHz, includes programmable digital audio processing with up to six biquads for playback, and is controlled via I2C. The part operates over a temperature range of -40 °C to 85 °C.
Low-Power Audio Codec With 1.3W Stereo Class-D Speaker Amplifier 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055163-TLV320AIC3110
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 32 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals
Audio Codec 1ADC/2DAC, 32-Pin VQFN, 192ksps, 95dB SNR Product overview: TLV320AIC3110IRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3110IRH
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
IC CODEC STER AUDIO 24BIT 32QFN
IC CODEC STER AUDIO 24BIT 32QFN
Audio Interface 32 b I²C, Serial 32-VQFN (5x5)
Interface - CODECs Low-Pwr Audio Codec
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3110IRHBT | 055163-TLV320AIC3110IRHBT | 716-TLV320AIC3110IRHBT | 296-TLV320AIC3110IRHBTCT-ND | TLV320AIC3110IRHBT | TLV320AIC3110IRHBT | TLV320AIC3110IRHBT | TLV320AIC3110IRHBT |
| Product Name | TLV320AIC3110 Low-Power Audio Codec With 1.3W Stereo Class-D Speaker Amplifier | Interface - Interface - CODECs - TLV320AIC3110IRHBT | VQFN Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Audio | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VQFN (5x5) | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |