Texas Instruments TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate TLC320AC01CPMR

Description
Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70
Request a Quote Datasheet
Description
Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate - TLC320AC01CPMR - Texas Instruments
Dallas, TX, United States
TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate
TLC320AC01CPMR
TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate TLC320AC01CPMR
Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70

Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TLC320AC01CPMR
Interface Transceiver IC 716-TLC320AC01CPMR
Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70 Product overview: TLC320AC01CPMR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC01CPMR can be used for catalog matching and distributor lookup.

Single Channel Codec-Bandwidth Independent of Sampling Rate 64-LQFP 0 to 70 Product overview: TLC320AC01CPMR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC01CPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - TLC320AC01CPMR - 1108300-TLC320AC01CPMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC320AC01CPMR
1108300-TLC320AC01CPMR
Interface - Interface - CODECs - TLC320AC01CPMR 1108300-TLC320AC01CPMR
Manufacturer: Texas Instruments Win Source Part Number: 1108300-TLC320AC01CP MR Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 14 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1108300-TLC320AC01CPMR
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 14 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 1k pcs

Buy Now Datasheet
CODECS - 296-1982-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 14 b Serial 64-LQFP (10x10)

Audio Interface 14 b Serial 64-LQFP (10x10)

Buy Now Datasheet
CODECS - TLC320AC01CPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 14 b Serial 64-LQFP (10x10)

Audio Interface 14 b Serial 64-LQFP (10x10)

Buy Now Datasheet
Interface - CODECs - TLC320AC01CPMR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLC320AC01CPMR
Interface - CODECs TLC320AC01CPMR
IC CODEC AUDIO 14 BIT 64LQFP

IC CODEC AUDIO 14 BIT 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLC320AC01CPMR 716-TLC320AC01CPMR 1108300-TLC320AC01CPMR 296-1982-2-ND TLC320AC01CPMR TLC320AC01CPMR
Product Name TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate Interface Transceiver IC Interface - Interface - CODECs - TLC320AC01CPMR CODECS CODECS Interface - CODECs
Device Type Codec Transceiver Sensor Interface Codec Codec Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type LQFP,PLCC LQFP QFP; 64-LQFP (10x10) LQFP; 64-LQFP QFP; LQFP; 64-LQFP
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects - TLV320AIC3106IRGZR - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers