Texas Instruments TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier TLV320AIC23PW

Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23PW - Texas Instruments
Dallas, TX, United States
TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier
TLV320AIC23PW
TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier TLV320AIC23PW
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70

Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70

Buy Now Datasheet
CODECS - 296-11625-5-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power TSSOP Interface Transceiver IC
716-TLV320AIC23PW
Low-Power TSSOP Interface Transceiver IC 716-TLV320AIC23PW
Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70 Product overview: TLV320AIC23PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23PW can be used for catalog matching and distributor lookup.

Low-Power Stereo CODEC with HP Amplifier 28-TSSOP 0 to 70 Product overview: TLV320AIC23PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC23PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - TLV320AIC23PW - 033019-TLV320AIC23PW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC23PW
033019-TLV320AIC23PW
Interface - Interface - CODECs - TLV320AIC23PW 033019-TLV320AIC23PW
Manufacturer: Texas Instruments Win Source Part Number: 033019-TLV320AIC23PW Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2C, Serial Resolution (Bits): 16 b, 20 b, 24 b, 32 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 1.42 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033019-TLV320AIC23PW
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.42 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
TLV320AIC23PW
Interface - CODECs TLV320AIC23PW
Interface - CODECs Low-Power Portable Aud Converter

Interface - CODECs Low-Power Portable Aud Converter

Buy Now Datasheet
CODECS - TLV320AIC23PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLV320AIC23PW 296-11625-5-ND 716-TLV320AIC23PW 033019-TLV320AIC23PW TLV320AIC23PW TLV320AIC23PW
Product Name TLV320AIC23 Low-Power Stereo CODEC with HP Amplifier CODECS Low-Power TSSOP Interface Transceiver IC Interface - Interface - CODECs - TLV320AIC23PW Interface - CODECs CODECS
Device Type Codec Codec Transceiver Sensor Interface Codec
Features RoHS RoHS RoHS RoHS
Technology I2C; Serial-2 Wire
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWT - 771388-CD74HC4052PWT - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details