Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects 32-VQFN -40 to 85
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
IC AUDIO CODEC 24BIT PCM 32VQFN
Stereo Audio Interface 24 b PCM Audio Interface 32-VQFN (5x5)
Interface - CODECs Lo-Pwr Stereo Codec w/6 Inp 6 Otp
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC32IRHBRG4 | TLV320AIC32IRHBRG4-ND | TLV320AIC32IRHBRG4 | TLV320AIC32IRHBRG4 | TLV320AIC32IRHBRG4 |
| Product Name | TLV320AIC32 Low-Power Stereo CODEC with 6 Inputs, 6 Outputs, HP/Speaker Amplifier and 3D Effects | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | VQFN-32 |