The TLV320AIC3107 is a low-power stereo audio codec with an integrated mono Class-D speaker amplifier, designed for portable audio applications. It features stereo ADC and DAC paths supporting sample rates from 8 kHz to 96 kHz, programmable digital effects, and automatic gain control. The device includes seven programmable audio inputs, stereo headphone drivers, stereo line outputs, and a 1 W Class-D BTL speaker driver. It operates from an analog supply of 2.7 V to 3.6 V, a digital core supply of 1.525 V to 1.95 V, and a speaker supply of 2.7 V to 5.5 V. The TLV320AIC3107IRSBR variant is packaged in a 5 mm × 5 mm 40-pin WQFN with an operating temperature range of -40 °C to 85 °C.
Low-Power Stereo CODEC with Integrated Mono Class-D Amplifier 40-WQFN -40 to 85
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
PCM Audio Codec 2ADC / 2DAC Ch 40-Pin WQFN EP T/R Product overview: TLV320AIC3107IRSBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3107IRS
Manufacturer: Texas Instruments
Win Source Part Number: 130867-TLV320AIC3107
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 96
Dynamic Range, ADCs / DACs (db) Typ: 91 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.525 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Interface - CODECs Low Pwr Stereo CODEC
Stereo Audio Interface 24 b I²C, Serial 40-WQFN (5x5)
IC MONO/STER AUD CODEC LP 40WQFN
IC MONO/STER AUD CODEC LP 40WQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3107IRSBR | 296-23928-2-ND | 716-TLV320AIC3107IRSBR | 130867-TLV320AIC3107IRSBR | TLV320AIC3107IRSBR | TLV320AIC3107IRSBR | TLV320AIC3107IRSBR | TLV320AIC3107IRSBR |
| Product Name | TLV320AIC3107 Low-Power Stereo CODEC with Integrated Mono Class-D Amplifier | CODECS | Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3107IRSBR | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | 40-WFQFN Exposed Pad | 40-WQFN (5x5) | WQFN-40 | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad |