Audio CODEC with USB interface, mono microphone input, and stereo headphone output in a 32-pin TQFP package, operating from -25°C to 85°C with a 5V supply, supporting sampling rates from 8 to 48 kHz, featuring a 16-bit delta-sigma ADC and DAC, and compliant with USB 2.0 full-speed specifications.
Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output 32-TQFP -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | PCM2912PJTRG4 |
| Product Name | PCM2912 Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output |
| Technology | USB |